Capital Lighting, Inc. 94765-6026 Mini Pendants-Cable 406618

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.19 Height: 16.19 Length 16.19 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Brushed Nickel / Opal Rain Weight: 2.86 Product Name: One Light Pendant UPC: 785652096181 Category: Ambiance Lighting Systems Glass: Opal Rain Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Canopy: D:5`` DP:13/32`` Chain: 96`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.19 Height: 16.19 Length 16.19 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Brushed Nickel / Opal Rain Weight: 2.86 Product Name: One Light Pendant UPC: 785652096181 Category: Ambiance Lighting Systems Glass: Opal Rain Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Canopy: D:5`` DP:13/32`` Chain: 96`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
94765-6026 Mini Pendants-Cable - 406618 - Capital Lighting, Inc.
Columbus, OH, USA
94765-6026 Mini Pendants-Cable
406618
94765-6026 Mini Pendants-Cable 406618
PRODUCT DETAILS / SPECS Width/Dia: 6.19 Height: 16.19 Length 16.19 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Brushed Nickel / Opal Rain Weight: 2.86 Product Name: One Light Pendant UPC: 785652096181 Category: Ambiance Lighting Systems Glass: Opal Rain Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Canopy: D:5`` DP:13/32`` Chain: 96`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 6.19
Height: 16.19
Length 16.19
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Antique Brushed Nickel / Opal Rain
Weight: 2.86
Product Name: One Light Pendant
UPC: 785652096181
Category: Ambiance Lighting Systems
Glass: Opal Rain
Connection: Center Lock-Up
Safety Rating: cUL
Safety Listing: Damp
Canopy: D:5`` DP:13/32``
Chain: 96``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406618
Product Name 94765-6026 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details