Capital Lighting, Inc. 94766-6029 Mini Pendants-Cable 406607

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.34 Length 14.34 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Brushed Nickel / Vanilla Creme Product Name: One Light Pendant UPC: 785652096143 Category: Ambiance Lighting Systems Glass: Vanilla Creme Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Canopy: D:5`` DP:13/32`` Chain: 96`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.34 Length 14.34 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Brushed Nickel / Vanilla Creme Product Name: One Light Pendant UPC: 785652096143 Category: Ambiance Lighting Systems Glass: Vanilla Creme Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Canopy: D:5`` DP:13/32`` Chain: 96`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
94766-6029 Mini Pendants-Cable - 406607 - Capital Lighting, Inc.
Columbus, OH, USA
94766-6029 Mini Pendants-Cable
406607
94766-6029 Mini Pendants-Cable 406607
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.34 Length 14.34 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Brushed Nickel / Vanilla Creme Product Name: One Light Pendant UPC: 785652096143 Category: Ambiance Lighting Systems Glass: Vanilla Creme Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Canopy: D:5`` DP:13/32`` Chain: 96`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 14.34
Length 14.34
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Antique Brushed Nickel / Vanilla Creme
Product Name: One Light Pendant
UPC: 785652096143
Category: Ambiance Lighting Systems
Glass: Vanilla Creme
Connection: Center Lock-Up
Safety Rating: cUL
Safety Listing: Damp
Canopy: D:5`` DP:13/32``
Chain: 96``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406607
Product Name 94766-6029 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details