Capital Lighting, Inc. 94766-6030 Mini Pendants-Cable 406604

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.34 Length 14.34 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Brushed Nickel / Fuego Product Name: One Light Pendant UPC: 785652096150 Category: Ambiance Lighting Systems Glass: Fuego Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Canopy: D:5`` DP:5/16`` Chain: 96`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.34 Length 14.34 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Brushed Nickel / Fuego Product Name: One Light Pendant UPC: 785652096150 Category: Ambiance Lighting Systems Glass: Fuego Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Canopy: D:5`` DP:5/16`` Chain: 96`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
94766-6030 Mini Pendants-Cable - 406604 - Capital Lighting, Inc.
Columbus, OH, USA
94766-6030 Mini Pendants-Cable
406604
94766-6030 Mini Pendants-Cable 406604
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.34 Length 14.34 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Brushed Nickel / Fuego Product Name: One Light Pendant UPC: 785652096150 Category: Ambiance Lighting Systems Glass: Fuego Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Canopy: D:5`` DP:5/16`` Chain: 96`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 14.34
Length 14.34
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Antique Brushed Nickel / Fuego
Product Name: One Light Pendant
UPC: 785652096150
Category: Ambiance Lighting Systems
Glass: Fuego
Connection: Center Lock-Up
Safety Rating: cUL
Safety Listing: Damp
Canopy: D:5`` DP:5/16``
Chain: 96``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406604
Product Name 94766-6030 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details