Capital Lighting, Inc. 94772-6032 Mini Pendants-Cable 406603

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.69 Height: 11.41 Length 11.41 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brushed Nickel Product Name: One Light Pendant UPC: 785652096037 Category: Ambiance Lighting Systems Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Canopy: D:5`` DP:13/32`` Chain: 96`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.69 Height: 11.41 Length 11.41 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brushed Nickel Product Name: One Light Pendant UPC: 785652096037 Category: Ambiance Lighting Systems Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Canopy: D:5`` DP:13/32`` Chain: 96`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
94772-6032 Mini Pendants-Cable - 406603 - Capital Lighting, Inc.
Columbus, OH, USA
94772-6032 Mini Pendants-Cable
406603
94772-6032 Mini Pendants-Cable 406603
PRODUCT DETAILS / SPECS Width/Dia: 7.69 Height: 11.41 Length 11.41 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brushed Nickel Product Name: One Light Pendant UPC: 785652096037 Category: Ambiance Lighting Systems Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Canopy: D:5`` DP:13/32`` Chain: 96`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 7.69
Height: 11.41
Length 11.41
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Brushed Nickel
Product Name: One Light Pendant
UPC: 785652096037
Category: Ambiance Lighting Systems
Connection: Center Lock-Up
Safety Rating: cUL
Safety Listing: Damp
Canopy: D:5`` DP:13/32``
Chain: 96``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406603
Product Name 94772-6032 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details