Capital Lighting, Inc. 94777-6037 Mini Pendants-Cable 406602

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.31 Height: 13.31 Length 13.31 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Brushed Nickel / Butterscotch Product Name: One Light Pendant UPC: 785652094989 Category: Ambiance Lighting Systems Glass: Butterscotch Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Canopy: D:5`` DP:13/32`` Chain: 96`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.31 Height: 13.31 Length 13.31 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Brushed Nickel / Butterscotch Product Name: One Light Pendant UPC: 785652094989 Category: Ambiance Lighting Systems Glass: Butterscotch Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Canopy: D:5`` DP:13/32`` Chain: 96`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
94777-6037 Mini Pendants-Cable - 406602 - Capital Lighting, Inc.
Columbus, OH, USA
94777-6037 Mini Pendants-Cable
406602
94777-6037 Mini Pendants-Cable 406602
PRODUCT DETAILS / SPECS Width/Dia: 4.31 Height: 13.31 Length 13.31 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Brushed Nickel / Butterscotch Product Name: One Light Pendant UPC: 785652094989 Category: Ambiance Lighting Systems Glass: Butterscotch Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Canopy: D:5`` DP:13/32`` Chain: 96`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 4.31
Height: 13.31
Length 13.31
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Antique Brushed Nickel / Butterscotch
Product Name: One Light Pendant
UPC: 785652094989
Category: Ambiance Lighting Systems
Glass: Butterscotch
Connection: Center Lock-Up
Safety Rating: cUL
Safety Listing: Damp
Canopy: D:5`` DP:13/32``
Chain: 96``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406602
Product Name 94777-6037 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details