Capital Lighting, Inc. 50029-BS/FST Flush Mounts-Other 406576

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 3.00 Length 3.00 Extension: 3 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Wall-Fixture UPC: 641594084832 Category: Wall Fixture or Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 3.00 Length 3.00 Extension: 3 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Wall-Fixture UPC: 641594084832 Category: Wall Fixture or Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50029-BS/FST Flush Mounts-Other - 406576 - Capital Lighting, Inc.
Columbus, OH, USA
50029-BS/FST Flush Mounts-Other
406576
50029-BS/FST Flush Mounts-Other 406576
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 3.00 Length 3.00 Extension: 3 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Wall-Fixture UPC: 641594084832 Category: Wall Fixture or Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 3.00
Length 3.00
Extension: 3
Bulb
Type: G9
Qty: 1
Wattage: 60
Finish: Brushed Steel
Product Name: One Light Wall-Fixture
UPC: 641594084832
Category: Wall Fixture or Flush-Mount
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406576
Product Name 50029-BS/FST Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details