Capital Lighting, Inc. 50035-BS/FST Flush Mounts-Other 406573

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.10 Length 5.10 Extension: 5.1 Bulb Type: T3 Qty: 2 Wattage: 150 Finish: Brushed Steel Product Name: Two Light Flush Mount UPC: 641594087581 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.10 Length 5.10 Extension: 5.1 Bulb Type: T3 Qty: 2 Wattage: 150 Finish: Brushed Steel Product Name: Two Light Flush Mount UPC: 641594087581 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50035-BS/FST Flush Mounts-Other - 406573 - Capital Lighting, Inc.
Columbus, OH, USA
50035-BS/FST Flush Mounts-Other
406573
50035-BS/FST Flush Mounts-Other 406573
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.10 Length 5.10 Extension: 5.1 Bulb Type: T3 Qty: 2 Wattage: 150 Finish: Brushed Steel Product Name: Two Light Flush Mount UPC: 641594087581 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 5.10
Length 5.10
Extension: 5.1
Bulb
Type: T3
Qty: 2
Wattage: 150
Finish: Brushed Steel
Product Name: Two Light Flush Mount
UPC: 641594087581
Category: Flush-Mount
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406573
Product Name 50035-BS/FST Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details