Capital Lighting, Inc. 62061-SC/FST Sconces-Pocket 406561

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.50 Length 5.50 Extension: 4 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Satin Chrome Product Name: One Light Vanity/Wall UPC: 641594018790 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.50 Length 5.50 Extension: 4 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Satin Chrome Product Name: One Light Vanity/Wall UPC: 641594018790 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
62061-SC/FST Sconces-Pocket - 406561 - Capital Lighting, Inc.
Columbus, OH, USA
62061-SC/FST Sconces-Pocket
406561
62061-SC/FST Sconces-Pocket 406561
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.50 Length 5.50 Extension: 4 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Satin Chrome Product Name: One Light Vanity/Wall UPC: 641594018790 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 5.50
Length 5.50
Extension: 4
Bulb
Type: T3
Qty: 1
Wattage: 100
Finish: Satin Chrome
Product Name: One Light Vanity/Wall
UPC: 641594018790
Category: Wall & Vanity
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406561
Product Name 62061-SC/FST Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856556 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details