Capital Lighting, Inc. 50501-BS/OPL Mini Pendants-Cable 406544

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.00 Length 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594015324 Category: Steel Wrap Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.00 Length 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594015324 Category: Steel Wrap Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
50501-BS/OPL Mini Pendants-Cable - 406544 - Capital Lighting, Inc.
Columbus, OH, USA
50501-BS/OPL Mini Pendants-Cable
406544
50501-BS/OPL Mini Pendants-Cable 406544
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.00 Length 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594015324 Category: Steel Wrap Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 15.00
Length 15.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Brushed Steel
Product Name: One Light Pendant
UPC: 641594015324
Category: Steel Wrap Pendant
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406544
Product Name 50501-BS/OPL Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details