Capital Lighting, Inc. 62231-BS/LFR Sconces-Pocket 406532

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.30 Length 6.30 Extension: 4.5 Bulb Type: T3 Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Vanity/Wall UPC: 641594090048 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.30 Length 6.30 Extension: 4.5 Bulb Type: T3 Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Vanity/Wall UPC: 641594090048 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
62231-BS/LFR Sconces-Pocket - 406532 - Capital Lighting, Inc.
Columbus, OH, USA
62231-BS/LFR Sconces-Pocket
406532
62231-BS/LFR Sconces-Pocket 406532
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.30 Length 6.30 Extension: 4.5 Bulb Type: T3 Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Vanity/Wall UPC: 641594090048 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.30
Length 6.30
Extension: 4.5
Bulb
Type: T3
Qty: 1
Wattage: 150
Finish: Brushed Steel
Product Name: One Light Vanity/Wall
UPC: 641594090048
Category: Wall & Vanity
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406532
Product Name 62231-BS/LFR Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details