Capital Lighting, Inc. 62235-BS/OPL Bathroom Fixtures-Two Lights 406517

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 19.25 Length 19.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594092998 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 19.25 Length 19.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594092998 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
62235-BS/OPL Bathroom Fixtures-Two Lights - 406517 - Capital Lighting, Inc.
Columbus, OH, USA
62235-BS/OPL Bathroom Fixtures-Two Lights
406517
62235-BS/OPL Bathroom Fixtures-Two Lights 406517
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 19.25 Length 19.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594092998 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 19.25
Length 19.25
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Steel
Product Name: Two Light Vanity/Wall
UPC: 641594092998
Category: Wall & Vanity
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406517
Product Name 62235-BS/OPL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details