Capital Lighting, Inc. 62251-CH/OPL Sconces-Single Glass 406516

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 4.30 Length 4.30 Extension: 3.75 Bulb Type: T3 Qty: 1 Wattage: 75 Finish: Chrome Product Name: One Light Vanity/Wall UPC: 641594090130 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 4.30 Length 4.30 Extension: 3.75 Bulb Type: T3 Qty: 1 Wattage: 75 Finish: Chrome Product Name: One Light Vanity/Wall UPC: 641594090130 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
62251-CH/OPL Sconces-Single Glass - 406516 - Capital Lighting, Inc.
Columbus, OH, USA
62251-CH/OPL Sconces-Single Glass
406516
62251-CH/OPL Sconces-Single Glass 406516
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 4.30 Length 4.30 Extension: 3.75 Bulb Type: T3 Qty: 1 Wattage: 75 Finish: Chrome Product Name: One Light Vanity/Wall UPC: 641594090130 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 4.30
Length 4.30
Extension: 3.75
Bulb
Type: T3
Qty: 1
Wattage: 75
Finish: Chrome
Product Name: One Light Vanity/Wall
UPC: 641594090130
Category: Wall & Vanity
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406516
Product Name 62251-CH/OPL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details