Capital Lighting, Inc. 62252-CH/OPL Bathroom Fixtures-Two Lights 406513

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 4.75 Length 4.75 Extension: 3.75 Bulb Type: T3 Qty: 2 Wattage: 75 Finish: Chrome Product Name: Two Light Vanity/Wall UPC: 641594090147 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 4.75 Length 4.75 Extension: 3.75 Bulb Type: T3 Qty: 2 Wattage: 75 Finish: Chrome Product Name: Two Light Vanity/Wall UPC: 641594090147 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
62252-CH/OPL Bathroom Fixtures-Two Lights - 406513 - Capital Lighting, Inc.
Columbus, OH, USA
62252-CH/OPL Bathroom Fixtures-Two Lights
406513
62252-CH/OPL Bathroom Fixtures-Two Lights 406513
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 4.75 Length 4.75 Extension: 3.75 Bulb Type: T3 Qty: 2 Wattage: 75 Finish: Chrome Product Name: Two Light Vanity/Wall UPC: 641594090147 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 22.25
Height: 4.75
Length 4.75
Extension: 3.75
Bulb
Type: T3
Qty: 2
Wattage: 75
Finish: Chrome
Product Name: Two Light Vanity/Wall
UPC: 641594090147
Category: Wall & Vanity
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406513
Product Name 62252-CH/OPL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details