Capital Lighting, Inc. 63015ET-MC Semi-Flush Mts.-Spot Lights 406507

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.50 Length 13.50 Bulb Type: MR16 Qty: 5 Wattage: 35 Finish: Matte Chrome Product Name: Five Light Semi Flush UPC: 641594019599 Category: Spotlight Semi-Flush Shipped Via: O/S Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.50 Length 13.50 Bulb Type: MR16 Qty: 5 Wattage: 35 Finish: Matte Chrome Product Name: Five Light Semi Flush UPC: 641594019599 Category: Spotlight Semi-Flush Shipped Via: O/S Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
63015ET-MC Semi-Flush Mts.-Spot Lights - 406507 - Capital Lighting, Inc.
Columbus, OH, USA
63015ET-MC Semi-Flush Mts.-Spot Lights
406507
63015ET-MC Semi-Flush Mts.-Spot Lights 406507
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.50 Length 13.50 Bulb Type: MR16 Qty: 5 Wattage: 35 Finish: Matte Chrome Product Name: Five Light Semi Flush UPC: 641594019599 Category: Spotlight Semi-Flush Shipped Via: O/S Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 13.50
Length 13.50
Bulb
Type: MR16
Qty: 5
Wattage: 35
Finish: Matte Chrome
Product Name: Five Light Semi Flush
UPC: 641594019599
Category: Spotlight Semi-Flush
Shipped Via: O/S
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406507
Product Name 63015ET-MC Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details