Capital Lighting, Inc. 63021-MC Sconces-Metal 406506

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Matte Chrome Product Name: One Light Spotlight UPC: 641594993332 Category: Spotlight Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Matte Chrome Product Name: One Light Spotlight UPC: 641594993332 Category: Spotlight Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
63021-MC Sconces-Metal - 406506 - Capital Lighting, Inc.
Columbus, OH, USA
63021-MC Sconces-Metal
406506
63021-MC Sconces-Metal 406506
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Matte Chrome Product Name: One Light Spotlight UPC: 641594993332 Category: Spotlight Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.00
Bulb
Type: MR16
Qty: 1
Wattage: 50
Finish: Matte Chrome
Product Name: One Light Spotlight
UPC: 641594993332
Category: Spotlight
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406506
Product Name 63021-MC Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details