Capital Lighting, Inc. 63023ET-MC Semi-Flush Mts.-Spot Lights 406503

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.40 Height: 9.00 Length 9.00 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Matte Chrome Product Name: Three Light Spotlight UPC: 641594019698 Category: Ceiling Offset Spotlight Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.40 Height: 9.00 Length 9.00 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Matte Chrome Product Name: Three Light Spotlight UPC: 641594019698 Category: Ceiling Offset Spotlight Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
63023ET-MC Semi-Flush Mts.-Spot Lights - 406503 - Capital Lighting, Inc.
Columbus, OH, USA
63023ET-MC Semi-Flush Mts.-Spot Lights
406503
63023ET-MC Semi-Flush Mts.-Spot Lights 406503
PRODUCT DETAILS / SPECS Width/Dia: 35.40 Height: 9.00 Length 9.00 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Matte Chrome Product Name: Three Light Spotlight UPC: 641594019698 Category: Ceiling Offset Spotlight Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 35.40
Height: 9.00
Length 9.00
Bulb
Type: MR16
Qty: 3
Wattage: 50
Finish: Matte Chrome
Product Name: Three Light Spotlight
UPC: 641594019698
Category: Ceiling Offset Spotlight
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406503
Product Name 63023ET-MC Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details