Capital Lighting, Inc. 49853BLE-05 Bathroom Fixtures-Four Lights 406495

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 8.81 Length 8.81 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Chrome Product Name: Four-Light Wall/Bath UPC: 785652498534 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 8.81 Length 8.81 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Chrome Product Name: Four-Light Wall/Bath UPC: 785652498534 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49853BLE-05 Bathroom Fixtures-Four Lights - 406495 - Capital Lighting, Inc.
Columbus, OH, USA
49853BLE-05 Bathroom Fixtures-Four Lights
406495
49853BLE-05 Bathroom Fixtures-Four Lights 406495
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 8.81 Length 8.81 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Chrome Product Name: Four-Light Wall/Bath UPC: 785652498534 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 8.81
Length 8.81
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Chrome
Product Name: Four-Light Wall/Bath
UPC: 785652498534
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Cap Nuts
Safety Rating: cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406495
Product Name 49853BLE-05 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details