Capital Lighting, Inc. 49851BLE-782 Bathroom Fixtures-Two Lights 406494

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.19 Height: 8.81 Length 8.81 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Heirloom Bronze Product Name: Two-Light Wall/Bath UPC: 785652498565 Category: Wall - Bath Lighting Glass: Smokey Amber Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.19 Height: 8.81 Length 8.81 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Heirloom Bronze Product Name: Two-Light Wall/Bath UPC: 785652498565 Category: Wall - Bath Lighting Glass: Smokey Amber Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49851BLE-782 Bathroom Fixtures-Two Lights - 406494 - Capital Lighting, Inc.
Columbus, OH, USA
49851BLE-782 Bathroom Fixtures-Two Lights
406494
49851BLE-782 Bathroom Fixtures-Two Lights 406494
PRODUCT DETAILS / SPECS Width/Dia: 15.19 Height: 8.81 Length 8.81 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Heirloom Bronze Product Name: Two-Light Wall/Bath UPC: 785652498565 Category: Wall - Bath Lighting Glass: Smokey Amber Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 15.19
Height: 8.81
Length 8.81
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Heirloom Bronze
Product Name: Two-Light Wall/Bath
UPC: 785652498565
Category: Wall - Bath Lighting
Glass: Smokey Amber
Connection: Cap Nuts
Safety Rating: cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406494
Product Name 49851BLE-782 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details