Capital Lighting, Inc. 59380BLE-965 Semi-Flush Mts.-Bowl Style 406477

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 34.25 Length 34.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Three-Light Ceiling UPC: 785652593819 Category: Hall - Foyer Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 34.25 Length 34.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Three-Light Ceiling UPC: 785652593819 Category: Hall - Foyer Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
59380BLE-965 Semi-Flush Mts.-Bowl Style - 406477 - Capital Lighting, Inc.
Columbus, OH, USA
59380BLE-965 Semi-Flush Mts.-Bowl Style
406477
59380BLE-965 Semi-Flush Mts.-Bowl Style 406477
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 34.25 Length 34.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Three-Light Ceiling UPC: 785652593819 Category: Hall - Foyer Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 34.25
Length 34.25
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Antique Brushed Nickel
Product Name: Three-Light Ceiling
UPC: 785652593819
Category: Hall - Foyer Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406477
Product Name 59380BLE-965 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details