Capital Lighting, Inc. 65225-782 Pendants-Glass Down 406444

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Heirloom Bronze Product Name: Single-Light Evansville Pendant UPC: 785652052279 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Heirloom Bronze Product Name: Single-Light Evansville Pendant UPC: 785652052279 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65225-782 Pendants-Glass Down - 406444 - Capital Lighting, Inc.
Columbus, OH, USA
65225-782 Pendants-Glass Down
406444
65225-782 Pendants-Glass Down 406444
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Heirloom Bronze Product Name: Single-Light Evansville Pendant UPC: 785652052279 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 11.00
Length 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Heirloom Bronze
Product Name: Single-Light Evansville Pendant
UPC: 785652052279
Category: Pendant Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1 1/16``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406444
Product Name 65225-782 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details