Capital Lighting, Inc. 79506BLE-162 Flush Mounts-Bowl Style 406429

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.63 Height: 6.56 Length 6.56 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Textured Snow Product Name: Three-Light Ceiling UPC: 785652795022 Category: Close to Ceiling Lighting Glass: Satin White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.63 Height: 6.56 Length 6.56 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Textured Snow Product Name: Three-Light Ceiling UPC: 785652795022 Category: Close to Ceiling Lighting Glass: Satin White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
79506BLE-162 Flush Mounts-Bowl Style - 406429 - Capital Lighting, Inc.
Columbus, OH, USA
79506BLE-162 Flush Mounts-Bowl Style
406429
79506BLE-162 Flush Mounts-Bowl Style 406429
PRODUCT DETAILS / SPECS Width/Dia: 14.63 Height: 6.56 Length 6.56 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Textured Snow Product Name: Three-Light Ceiling UPC: 785652795022 Category: Close to Ceiling Lighting Glass: Satin White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 14.63
Height: 6.56
Length 6.56
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Textured Snow
Product Name: Three-Light Ceiling
UPC: 785652795022
Category: Close to Ceiling Lighting
Glass: Satin White
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406429
Product Name 79506BLE-162 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details