Capital Lighting, Inc. 82950PBL-12 Exterior -Post/Pier Head 406423

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.25 Length 17.25 Bulb Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Post Fixture Black Finish UPC: 785652199035 Category: Outdoor Lighting Safety Rating: ETL Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.25 Length 17.25 Bulb Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Post Fixture Black Finish UPC: 785652199035 Category: Outdoor Lighting Safety Rating: ETL Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
82950PBL-12 Exterior -Post/Pier Head - 406423 - Capital Lighting, Inc.
Columbus, OH, USA
82950PBL-12 Exterior -Post/Pier Head
406423
82950PBL-12 Exterior -Post/Pier Head 406423
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.25 Length 17.25 Bulb Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Post Fixture Black Finish UPC: 785652199035 Category: Outdoor Lighting Safety Rating: ETL Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.25
Length 17.25
Bulb
Qty: 1
Wattage: 26
Finish: Black
Product Name: One Light Outdoor Post Fixture Black Finish
UPC: 785652199035
Category: Outdoor Lighting
Safety Rating: ETL
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406423
Product Name 82950PBL-12 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details