Capital Lighting, Inc. 1601MB-ES Exterior -Post/Pier Head 406299

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 26.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 26.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1601MB-ES Exterior -Post/Pier Head - 406299 - Capital Lighting, Inc.
Columbus, OH, USA
1601MB-ES Exterior -Post/Pier Head
406299
1601MB-ES Exterior -Post/Pier Head 406299
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 26.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 26.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Museum Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Water Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406299
Product Name 1601MB-ES Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details