Capital Lighting, Inc. 23637-BS Pendants-Other 406289

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594092899 Category: Ball Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594092899 Category: Ball Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
23637-BS Pendants-Other - 406289 - Capital Lighting, Inc.
Columbus, OH, USA
23637-BS Pendants-Other
406289
23637-BS Pendants-Other 406289
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594092899 Category: Ball Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 16.00
Length 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel
Product Name: One Light Pendant
UPC: 641594092899
Category: Ball Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406289
Product Name 23637-BS Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details