Capital Lighting, Inc. 23204-AMZ Sconces-Pocket 406250

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Length 9.50 Extension: 3.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Amazon Product Name: Two Light Sconce UPC: 641594005509 Category: Wall Sconce Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Length 9.50 Extension: 3.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Amazon Product Name: Two Light Sconce UPC: 641594005509 Category: Wall Sconce Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23204-AMZ Sconces-Pocket - 406250 - Capital Lighting, Inc.
Columbus, OH, USA
23204-AMZ Sconces-Pocket
406250
23204-AMZ Sconces-Pocket 406250
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Length 9.50 Extension: 3.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Amazon Product Name: Two Light Sconce UPC: 641594005509 Category: Wall Sconce Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 9.50
Length 9.50
Extension: 3.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Amazon
Product Name: Two Light Sconce
UPC: 641594005509
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406250
Product Name 23204-AMZ Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details