Capital Lighting, Inc. 20352-SAT/CLR Exterior -Spot Lights 406226

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.50 Length 6.50 Extension: 4 Bulb Type: Halogen Qty: 2 Wattage: 35 Finish: Satin Product Name: Two Light Wall Fixture UPC: 641594089318 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.50 Length 6.50 Extension: 4 Bulb Type: Halogen Qty: 2 Wattage: 35 Finish: Satin Product Name: Two Light Wall Fixture UPC: 641594089318 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20352-SAT/CLR Exterior -Spot Lights - 406226 - Capital Lighting, Inc.
Columbus, OH, USA
20352-SAT/CLR Exterior -Spot Lights
406226
20352-SAT/CLR Exterior -Spot Lights 406226
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.50 Length 6.50 Extension: 4 Bulb Type: Halogen Qty: 2 Wattage: 35 Finish: Satin Product Name: Two Light Wall Fixture UPC: 641594089318 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 6.50
Length 6.50
Extension: 4
Bulb
Type: Halogen
Qty: 2
Wattage: 35
Finish: Satin
Product Name: Two Light Wall Fixture
UPC: 641594089318
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406226
Product Name 20352-SAT/CLR Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details