Capital Lighting, Inc. 20353-SAT/CLR Exterior -Spot Lights 406223

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Length 8.00 Extension: 4 Bulb Type: Halogen Qty: 2 Wattage: 35 Finish: Satin Product Name: Two Light Wall Fixture UPC: 641594089332 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Length 8.00 Extension: 4 Bulb Type: Halogen Qty: 2 Wattage: 35 Finish: Satin Product Name: Two Light Wall Fixture UPC: 641594089332 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20353-SAT/CLR Exterior -Spot Lights - 406223 - Capital Lighting, Inc.
Columbus, OH, USA
20353-SAT/CLR Exterior -Spot Lights
406223
20353-SAT/CLR Exterior -Spot Lights 406223
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Length 8.00 Extension: 4 Bulb Type: Halogen Qty: 2 Wattage: 35 Finish: Satin Product Name: Two Light Wall Fixture UPC: 641594089332 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 8.00
Length 8.00
Extension: 4
Bulb
Type: Halogen
Qty: 2
Wattage: 35
Finish: Satin
Product Name: Two Light Wall Fixture
UPC: 641594089332
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406223
Product Name 20353-SAT/CLR Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details