Capital Lighting, Inc. 20354-SAT/OPL Exterior -Wall Mt./Flush 406221

Description
PRODUCT DETAILS / SPECS Height: 25.00 Length 25.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Product Name: Two Light Wall Fixture UPC: 641594104158 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Height: 25.00 Length 25.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Product Name: Two Light Wall Fixture UPC: 641594104158 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20354-SAT/OPL Exterior -Wall Mt./Flush - 406221 - Capital Lighting, Inc.
Columbus, OH, USA
20354-SAT/OPL Exterior -Wall Mt./Flush
406221
20354-SAT/OPL Exterior -Wall Mt./Flush 406221
PRODUCT DETAILS / SPECS Height: 25.00 Length 25.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Product Name: Two Light Wall Fixture UPC: 641594104158 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Height: 25.00
Length 25.00
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin
Product Name: Two Light Wall Fixture
UPC: 641594104158
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406221
Product Name 20354-SAT/OPL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details