Capital Lighting, Inc. 08028-CB Sconces-Pocket 406161

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Classic Bronze Weight: 2 Product Name: Two Light Sconce UPC: 830335000945 Category: Sconce Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Classic Bronze Weight: 2 Product Name: Two Light Sconce UPC: 830335000945 Category: Sconce Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
08028-CB Sconces-Pocket - 406161 - Capital Lighting, Inc.
Columbus, OH, USA
08028-CB Sconces-Pocket
406161
08028-CB Sconces-Pocket 406161
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Classic Bronze Weight: 2 Product Name: Two Light Sconce UPC: 830335000945 Category: Sconce Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Classic Bronze
Weight: 2
Product Name: Two Light Sconce
UPC: 830335000945
Category: Sconce
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406161
Product Name 08028-CB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details