Capital Lighting, Inc. 194-WD-G6 Island/Pool Table-3 Light Bar 406124

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 9.00 Extension: 16 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Wood Patina Weight: 33 Product Name: Three Light Billiard/Island UPC: 830335002567 Category: Billiard/Island Glass: Amber Gratina
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 9.00 Extension: 16 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Wood Patina Weight: 33 Product Name: Three Light Billiard/Island UPC: 830335002567 Category: Billiard/Island Glass: Amber Gratina

Suppliers

Company
Product
Description
Supplier Links
194-WD-G6 Island/Pool Table-3 Light Bar - 406124 - Capital Lighting, Inc.
Columbus, OH, USA
194-WD-G6 Island/Pool Table-3 Light Bar
406124
194-WD-G6 Island/Pool Table-3 Light Bar 406124
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 9.00 Extension: 16 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Wood Patina Weight: 33 Product Name: Three Light Billiard/Island UPC: 830335002567 Category: Billiard/Island Glass: Amber Gratina

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 9.00
Extension: 16
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Wood Patina
Weight: 33
Product Name: Three Light Billiard/Island
UPC: 830335002567
Category: Billiard/Island
Glass: Amber Gratina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406124
Product Name 194-WD-G6 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details