Capital Lighting, Inc. 167-PB-WH Island/Pool Table-3 Light Bar 406119

Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 13.00 Extension: 14 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Weight: 18 Product Name: Three Light Billiard/Island UPC: 830335002093 Category: Billiard/Island Glass: White Metal Shades
Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 13.00 Extension: 14 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Weight: 18 Product Name: Three Light Billiard/Island UPC: 830335002093 Category: Billiard/Island Glass: White Metal Shades

Suppliers

Company
Product
Description
Supplier Links
167-PB-WH Island/Pool Table-3 Light Bar - 406119 - Capital Lighting, Inc.
Columbus, OH, USA
167-PB-WH Island/Pool Table-3 Light Bar
406119
167-PB-WH Island/Pool Table-3 Light Bar 406119
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 13.00 Extension: 14 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Weight: 18 Product Name: Three Light Billiard/Island UPC: 830335002093 Category: Billiard/Island Glass: White Metal Shades

PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 13.00
Extension: 14
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Brass
Weight: 18
Product Name: Three Light Billiard/Island
UPC: 830335002093
Category: Billiard/Island
Glass: White Metal Shades

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406119
Product Name 167-PB-WH Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details