Capital Lighting, Inc. IE2825BN Pendants-Bowl Style 405958

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 29 Product Name: Four Light Pendant UPC: 611728140192 Category: Pendant Glass: Etched White Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 29 Product Name: Four Light Pendant UPC: 611728140192 Category: Pendant Glass: Etched White Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
IE2825BN Pendants-Bowl Style - 405958 - Capital Lighting, Inc.
Columbus, OH, USA
IE2825BN Pendants-Bowl Style
405958
IE2825BN Pendants-Bowl Style 405958
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 29 Product Name: Four Light Pendant UPC: 611728140192 Category: Pendant Glass: Etched White Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 23.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 29
Product Name: Four Light Pendant
UPC: 611728140192
Category: Pendant
Glass: Etched White
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405958
Product Name IE2825BN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details