Capital Lighting, Inc. DH1722AN Semi-Flush Mts.-Bowl Style 405905

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 21 Product Name: Three Light Semi Flush Mount UPC: 611728140000 Category: Semi-Flush Mount Glass: Grey Marble Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 21 Product Name: Three Light Semi Flush Mount UPC: 611728140000 Category: Semi-Flush Mount Glass: Grey Marble Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DH1722AN Semi-Flush Mts.-Bowl Style - 405905 - Capital Lighting, Inc.
Columbus, OH, USA
DH1722AN Semi-Flush Mts.-Bowl Style
405905
DH1722AN Semi-Flush Mts.-Bowl Style 405905
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 21 Product Name: Three Light Semi Flush Mount UPC: 611728140000 Category: Semi-Flush Mount Glass: Grey Marble Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Nickel
Weight: 21
Product Name: Three Light Semi Flush Mount
UPC: 611728140000
Category: Semi-Flush Mount
Glass: Grey Marble
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405905
Product Name DH1722AN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details