Capital Lighting, Inc. KD5003MM Mini Chandeliers-Candle 405797

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mottled Silver Weight: 11 Product Name: Three Light Chandelier UPC: 611728141298 Category: Chandelier Glass: No Shade Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mottled Silver Weight: 11 Product Name: Three Light Chandelier UPC: 611728141298 Category: Chandelier Glass: No Shade Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
KD5003MM Mini Chandeliers-Candle - 405797 - Capital Lighting, Inc.
Columbus, OH, USA
KD5003MM Mini Chandeliers-Candle
405797
KD5003MM Mini Chandeliers-Candle 405797
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mottled Silver Weight: 11 Product Name: Three Light Chandelier UPC: 611728141298 Category: Chandelier Glass: No Shade Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mottled Silver
Weight: 11
Product Name: Three Light Chandelier
UPC: 611728141298
Category: Chandelier
Glass: No Shade
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405797
Product Name KD5003MM Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details