Capital Lighting, Inc. KD5005MM Mid. Chandeliers-Candle 405794

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Mottled Silver Weight: 33 Product Name: Five Light Chandelier UPC: 611728141274 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Mottled Silver Weight: 33 Product Name: Five Light Chandelier UPC: 611728141274 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
KD5005MM Mid. Chandeliers-Candle - 405794 - Capital Lighting, Inc.
Columbus, OH, USA
KD5005MM Mid. Chandeliers-Candle
405794
KD5005MM Mid. Chandeliers-Candle 405794
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Mottled Silver Weight: 33 Product Name: Five Light Chandelier UPC: 611728141274 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Mottled Silver
Weight: 33
Product Name: Five Light Chandelier
UPC: 611728141274
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405794
Product Name KD5005MM Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details