Capital Lighting, Inc. KY5006IB Mid. Chandeliers-Pillar Candle 405777

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Imperial Bronze Weight: 89 Product Name: Six Light Chandelier UPC: 611728142639 Category: Chandelier Glass: Marble Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Imperial Bronze Weight: 89 Product Name: Six Light Chandelier UPC: 611728142639 Category: Chandelier Glass: Marble Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
KY5006IB Mid. Chandeliers-Pillar Candle - 405777 - Capital Lighting, Inc.
Columbus, OH, USA
KY5006IB Mid. Chandeliers-Pillar Candle
405777
KY5006IB Mid. Chandeliers-Pillar Candle 405777
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Imperial Bronze Weight: 89 Product Name: Six Light Chandelier UPC: 611728142639 Category: Chandelier Glass: Marble Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 28.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Imperial Bronze
Weight: 89
Product Name: Six Light Chandelier
UPC: 611728142639
Category: Chandelier
Glass: Marble
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405777
Product Name KY5006IB Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details