Capital Lighting, Inc. LSM8801PS Sconces-Pocket 405739

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Extension: 5.5 Bulb Qty: 1 Finish: Pewter Plated Weight: 6 Product Name: One Light Wall Fixture UPC: 611728142608 Category: Wall Sconce Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Extension: 5.5 Bulb Qty: 1 Finish: Pewter Plated Weight: 6 Product Name: One Light Wall Fixture UPC: 611728142608 Category: Wall Sconce Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
LSM8801PS Sconces-Pocket - 405739 - Capital Lighting, Inc.
Columbus, OH, USA
LSM8801PS Sconces-Pocket
405739
LSM8801PS Sconces-Pocket 405739
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Extension: 5.5 Bulb Qty: 1 Finish: Pewter Plated Weight: 6 Product Name: One Light Wall Fixture UPC: 611728142608 Category: Wall Sconce Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.00
Extension: 5.5
Bulb
Qty: 1
Finish: Pewter Plated
Weight: 6
Product Name: One Light Wall Fixture
UPC: 611728142608
Category: Wall Sconce
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405739
Product Name LSM8801PS Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details