Capital Lighting, Inc. SL711178 Sconces-Single Glass 405668

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.59 Product Name: One Light Bath Fixture UPC: 020389193001 Category: Bath Glass: Etched Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.59 Product Name: One Light Bath Fixture UPC: 020389193001 Category: Bath Glass: Etched Swirl

Suppliers

Company
Product
Description
Supplier Links
SL711178 Sconces-Single Glass - 405668 - Capital Lighting, Inc.
Columbus, OH, USA
SL711178 Sconces-Single Glass
405668
SL711178 Sconces-Single Glass 405668
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.59 Product Name: One Light Bath Fixture UPC: 020389193001 Category: Bath Glass: Etched Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 2.59
Product Name: One Light Bath Fixture
UPC: 020389193001
Category: Bath
Glass: Etched Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405668
Product Name SL711178 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details