Capital Lighting, Inc. PL91047 Exterior -Wall Mount 405666

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 7.5 Bulb Qty: 1 Wattage: 13 Finish: Black Weight: 3.98 Product Name: One Light Outdoor Wall Lantern UPC: 020389187543 Category: Outdoor Wall Lantern Glass: cream colored
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 7.5 Bulb Qty: 1 Wattage: 13 Finish: Black Weight: 3.98 Product Name: One Light Outdoor Wall Lantern UPC: 020389187543 Category: Outdoor Wall Lantern Glass: cream colored

Suppliers

Company
Product
Description
Supplier Links
PL91047 Exterior -Wall Mount - 405666 - Capital Lighting, Inc.
Columbus, OH, USA
PL91047 Exterior -Wall Mount
405666
PL91047 Exterior -Wall Mount 405666
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 7.5 Bulb Qty: 1 Wattage: 13 Finish: Black Weight: 3.98 Product Name: One Light Outdoor Wall Lantern UPC: 020389187543 Category: Outdoor Wall Lantern Glass: cream colored

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.50
Extension: 7.5
Bulb
Qty: 1
Wattage: 13
Finish: Black
Weight: 3.98
Product Name: One Light Outdoor Wall Lantern
UPC: 020389187543
Category: Outdoor Wall Lantern
Glass: cream colored

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405666
Product Name PL91047 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details