Capital Lighting, Inc. PL914940 Exterior -Wall Mount 405661

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Extension: 8 Bulb Type: GU24CFL Qty: 1 Wattage: 13 Finish: Burnished Umber Weight: 5.71 Product Name: One Light Outdoor Wall Lantern UPC: 020389193094 Category: Outdoor Wall Lantern Glass: Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Extension: 8 Bulb Type: GU24CFL Qty: 1 Wattage: 13 Finish: Burnished Umber Weight: 5.71 Product Name: One Light Outdoor Wall Lantern UPC: 020389193094 Category: Outdoor Wall Lantern Glass: Water

Suppliers

Company
Product
Description
Supplier Links
PL914940 Exterior -Wall Mount - 405661 - Capital Lighting, Inc.
Columbus, OH, USA
PL914940 Exterior -Wall Mount
405661
PL914940 Exterior -Wall Mount 405661
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Extension: 8 Bulb Type: GU24CFL Qty: 1 Wattage: 13 Finish: Burnished Umber Weight: 5.71 Product Name: One Light Outdoor Wall Lantern UPC: 020389193094 Category: Outdoor Wall Lantern Glass: Water

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.50
Extension: 8
Bulb
Type: GU24CFL
Qty: 1
Wattage: 13
Finish: Burnished Umber
Weight: 5.71
Product Name: One Light Outdoor Wall Lantern
UPC: 020389193094
Category: Outdoor Wall Lantern
Glass: Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405661
Product Name PL914940 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details