Capital Lighting, Inc. SL853122 Sconces-Pocket 405638

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sable Bronze Weight: 3.29 Product Name: One Light Wall Fixture UPC: 020389192509 Category: Wall Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sable Bronze Weight: 3.29 Product Name: One Light Wall Fixture UPC: 020389192509 Category: Wall Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL853122 Sconces-Pocket - 405638 - Capital Lighting, Inc.
Columbus, OH, USA
SL853122 Sconces-Pocket
405638
SL853122 Sconces-Pocket 405638
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sable Bronze Weight: 3.29 Product Name: One Light Wall Fixture UPC: 020389192509 Category: Wall Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sable Bronze
Weight: 3.29
Product Name: One Light Wall Fixture
UPC: 020389192509
Category: Wall
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405638
Product Name SL853122 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details