Capital Lighting, Inc. SL842522 Semi-Flush Mts.-Bowl Style 405632

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sable Bronze Weight: 12.07 Product Name: Three Light Ceiling Fixture UPC: 020389192486 Category: Ceiling Glass: Cognac edged
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sable Bronze Weight: 12.07 Product Name: Three Light Ceiling Fixture UPC: 020389192486 Category: Ceiling Glass: Cognac edged

Suppliers

Company
Product
Description
Supplier Links
SL842522 Semi-Flush Mts.-Bowl Style - 405632 - Capital Lighting, Inc.
Columbus, OH, USA
SL842522 Semi-Flush Mts.-Bowl Style
405632
SL842522 Semi-Flush Mts.-Bowl Style 405632
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sable Bronze Weight: 12.07 Product Name: Three Light Ceiling Fixture UPC: 020389192486 Category: Ceiling Glass: Cognac edged

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Sable Bronze
Weight: 12.07
Product Name: Three Light Ceiling Fixture
UPC: 020389192486
Category: Ceiling
Glass: Cognac edged

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405632
Product Name SL842522 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details