Capital Lighting, Inc. SL826663 Pendants-Bowl Style 405630

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 9.22 Product Name: Three Light Pendant UPC: 020389193070 Category: Pendant Glass: Etched alabster
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 9.22 Product Name: Three Light Pendant UPC: 020389193070 Category: Pendant Glass: Etched alabster

Suppliers

Company
Product
Description
Supplier Links
SL826663 Pendants-Bowl Style - 405630 - Capital Lighting, Inc.
Columbus, OH, USA
SL826663 Pendants-Bowl Style
405630
SL826663 Pendants-Bowl Style 405630
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 9.22 Product Name: Three Light Pendant UPC: 020389193070 Category: Pendant Glass: Etched alabster

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Painted Bronze
Weight: 9.22
Product Name: Three Light Pendant
UPC: 020389193070
Category: Pendant
Glass: Etched alabster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405630
Product Name SL826663 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details