Capital Lighting, Inc. SL869663 Semi-Flush Mts.-Bowl Style 405619

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 7.68 Product Name: Three Light Ceiling Fixture UPC: 020389193056 Category: Ceiling Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 7.68 Product Name: Three Light Ceiling Fixture UPC: 020389193056 Category: Ceiling Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL869663 Semi-Flush Mts.-Bowl Style - 405619 - Capital Lighting, Inc.
Columbus, OH, USA
SL869663 Semi-Flush Mts.-Bowl Style
405619
SL869663 Semi-Flush Mts.-Bowl Style 405619
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 7.68 Product Name: Three Light Ceiling Fixture UPC: 020389193056 Category: Ceiling Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 11.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Painted Bronze
Weight: 7.68
Product Name: Three Light Ceiling Fixture
UPC: 020389193056
Category: Ceiling
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405619
Product Name SL869663 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details