Capital Lighting, Inc. VS14501-BS Sconces-Single Glass 405591

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.25 Extension: 4 Bulb Type: Halogen Qty: 1 Wattage: 75 Finish: Brushed Steel Weight: 2.04 Product Name: One Light Vanity Fixture UPC: 014817357714 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.25 Extension: 4 Bulb Type: Halogen Qty: 1 Wattage: 75 Finish: Brushed Steel Weight: 2.04 Product Name: One Light Vanity Fixture UPC: 014817357714 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
VS14501-BS Sconces-Single Glass - 405591 - Capital Lighting, Inc.
Columbus, OH, USA
VS14501-BS Sconces-Single Glass
405591
VS14501-BS Sconces-Single Glass 405591
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.25 Extension: 4 Bulb Type: Halogen Qty: 1 Wattage: 75 Finish: Brushed Steel Weight: 2.04 Product Name: One Light Vanity Fixture UPC: 014817357714 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 6.25
Extension: 4
Bulb
Type: Halogen
Qty: 1
Wattage: 75
Finish: Brushed Steel
Weight: 2.04
Product Name: One Light Vanity Fixture
UPC: 014817357714
Category: Vanity
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405591
Product Name VS14501-BS Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details