Capital Lighting, Inc. VS14901-CB Sconces-Single Glass 405578

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corinthian Bronze Weight: 4.2 Product Name: One Light Vanity Fixture UPC: 014817358117 Category: Vanity Glass: Pearl Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corinthian Bronze Weight: 4.2 Product Name: One Light Vanity Fixture UPC: 014817358117 Category: Vanity Glass: Pearl Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
VS14901-CB Sconces-Single Glass - 405578 - Capital Lighting, Inc.
Columbus, OH, USA
VS14901-CB Sconces-Single Glass
405578
VS14901-CB Sconces-Single Glass 405578
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corinthian Bronze Weight: 4.2 Product Name: One Light Vanity Fixture UPC: 014817358117 Category: Vanity Glass: Pearl Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 10.00
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Corinthian Bronze
Weight: 4.2
Product Name: One Light Vanity Fixture
UPC: 014817358117
Category: Vanity
Glass: Pearl
Shipped Via: UPS
Safety Rating: UL
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405578
Product Name VS14901-CB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details