Capital Lighting, Inc. N12362-77 Lamps-Table Lamps 405557

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 31.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Table Lamp UPC: 840254034556 Category: Table Lamp Glass: Brown Fabric Shade Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 31.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Table Lamp UPC: 840254034556 Category: Table Lamp Glass: Brown Fabric Shade Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N12362-77 Lamps-Table Lamps - 405557 - Capital Lighting, Inc.
Columbus, OH, USA
N12362-77 Lamps-Table Lamps
405557
N12362-77 Lamps-Table Lamps 405557
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 31.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Table Lamp UPC: 840254034556 Category: Table Lamp Glass: Brown Fabric Shade Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 31.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Product Name: Two Light Table Lamp
UPC: 840254034556
Category: Table Lamp
Glass: Brown Fabric Shade
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405557
Product Name N12362-77 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details