Capital Lighting, Inc. N2441-321 Sconces-Pocket 405553

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.50 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Weight: 7.84 Product Name: One Light Bath UPC: 840254024458 Category: Bath Glass: Double French Scavo Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.50 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Weight: 7.84 Product Name: One Light Bath UPC: 840254024458 Category: Bath Glass: Double French Scavo Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2441-321 Sconces-Pocket - 405553 - Capital Lighting, Inc.
Columbus, OH, USA
N2441-321 Sconces-Pocket
405553
N2441-321 Sconces-Pocket 405553
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.50 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Weight: 7.84 Product Name: One Light Bath UPC: 840254024458 Category: Bath Glass: Double French Scavo Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 6.50
Extension: 5.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Gold
Weight: 7.84
Product Name: One Light Bath
UPC: 840254024458
Category: Bath
Glass: Double French Scavo
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405553
Product Name N2441-321 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details