Capital Lighting, Inc. VS14902-CB Bathroom Fixtures-Two Lights 405549

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.63 Extension: 5.38 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Corinthian Bronze Weight: 6.33 Product Name: Two Light Vanity Fixture UPC: 014817358148 Category: Vanity Glass: Pearl Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.63 Extension: 5.38 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Corinthian Bronze Weight: 6.33 Product Name: Two Light Vanity Fixture UPC: 014817358148 Category: Vanity Glass: Pearl Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
VS14902-CB Bathroom Fixtures-Two Lights - 405549 - Capital Lighting, Inc.
Columbus, OH, USA
VS14902-CB Bathroom Fixtures-Two Lights
405549
VS14902-CB Bathroom Fixtures-Two Lights 405549
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.63 Extension: 5.38 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Corinthian Bronze Weight: 6.33 Product Name: Two Light Vanity Fixture UPC: 014817358148 Category: Vanity Glass: Pearl Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.63
Extension: 5.38
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Corinthian Bronze
Weight: 6.33
Product Name: Two Light Vanity Fixture
UPC: 014817358148
Category: Vanity
Glass: Pearl
Shipped Via: UPS
Safety Rating: UL
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405549
Product Name VS14902-CB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details