Capital Lighting, Inc. N12359-77 Lamps-Table Lamps 405528

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 31.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Table Lamp UPC: 840254034532 Category: Table Lamp Glass: Fabric Shade Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 31.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Table Lamp UPC: 840254034532 Category: Table Lamp Glass: Fabric Shade Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N12359-77 Lamps-Table Lamps - 405528 - Capital Lighting, Inc.
Columbus, OH, USA
N12359-77 Lamps-Table Lamps
405528
N12359-77 Lamps-Table Lamps 405528
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 31.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Table Lamp UPC: 840254034532 Category: Table Lamp Glass: Fabric Shade Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 31.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Chrome
Product Name: One Light Table Lamp
UPC: 840254034532
Category: Table Lamp
Glass: Fabric Shade
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405528
Product Name N12359-77 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details